5SK91011详情
Siemens 5SK91011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
55.6
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.2 - 2.5
Overvoltage category
3
Connectable conductor cross section solid-core
0.2 - 4
频率
0 - 0
0个相似型号
5SK91011拓展信息
5SJ4113-7HG40
Siemens
5SJ4110-8HG42
Siemens
5SJ4106-7HG40
Siemens
3RV20214BA15
Siemens
5SY61147
Siemens
5SY45067
Siemens
NJG3B400L
Siemens
Q150E
Siemens
5SY61047
Siemens
E4242MB3400SCU
Siemens








哦! 它是空的。