5SL6010-7详情
Siemens 5SL6010-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
SENTRON
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 16
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 16
系列
5SL6
额定电流
10A
频率
50 - 50
极数
1P
5SL6010-7拓展信息








哦! 它是空的。