5SL6020-7MC详情
Siemens 5SL6020-7MC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Connectable conductor cross section multi-wired
0.75 - 16
Connectable conductor cross section solid-core
0.75 - 16
Degree of protection (IP)
IP20
Mounting Styles
DIN 导轨安装
Overvoltage category
3
Pollution degree
2
Range
SENTRON
Voltage type
AC
额定电流
20A
频率
50 - 50
极数
1P+N
5SL6020-7MC拓展信息








哦! 它是空的。