5SU1326-6FP16详情
Siemens 5SU1326-6FP16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Connectable conductor cross section multi-wired
1 - 35
Connectable conductor cross section solid-core
1 - 35
Degree of protection (IP)
IP20
Overvoltage category
2
Pollution degree
3
Range
Sentron
Voltage type
AC
系列
5SU1
额定电流
16A
极数
2
5SU1326-6FP16拓展信息








哦! 它是空的。