5SU13467FP32详情
Siemens 5SU13467FP32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
ATEX;cULus
Manufacturer
Killark-Hubbell Electrical Products
Illuminated
无
Mounting
面板安装
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
2
Connectable conductor cross section solid-core
1 - 35
触点配置
1NC;1NO
5SU13467FP32拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。