5SV16167KK04详情
Siemens 5SV16167KK04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 16
Pollution degree
2
Overvoltage category
2
Connectable conductor cross section solid-core
0.75 - 16
Range
Sentron
系列
5SU1
额定电流
4A
极数
2
5SV16167KK04拓展信息








哦! 它是空的。