5SV33474KK14详情
Siemens 5SV33474KK14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 35
Connectable conductor cross section solid-core
0.75 - 35
频率
50 Hz
0个相似型号
5SV33474KK14拓展信息








哦! 它是空的。