5SY17022详情
Siemens 5SY17022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Connectable conductor cross section multi-wired
0.5 - 16
Connectable conductor cross section solid-core
0.5 - 16
Degree of protection (IP)
IP20
Overvoltage category
3
Pollution degree
2
Voltage type
AC/DC
额定电流
2A
频率
50 - 50
5SY17022拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。