5SY1704-4详情
Siemens 5SY1704-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.5 - 16
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
0.5 - 16
频率
50 - 50
0个相似型号
5SY1704-4拓展信息








哦! 它是空的。