5SY17162详情
Siemens 5SY17162重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Connectable conductor cross section multi-wired
0.5 - 16
Connectable conductor cross section solid-core
0.5 - 16
Degree of protection (IP)
IP20
Overvoltage category
3
Pollution degree
2
Voltage type
AC/DC
频率
50 - 50
0个相似型号
5SY17162拓展信息
5SJ4113-7HG40
Siemens
5SJ4110-8HG42
Siemens
5SJ4106-7HG40
Siemens
3RV20214BA15
Siemens
5SY61147
Siemens
5SY45067
Siemens
Q150E
Siemens
NJG3B400L
Siemens
5SY61047
Siemens
E4242MB3400SCU
Siemens








哦! 它是空的。