5SY86148详情
Siemens 5SY86148重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-BCR-09A0-6+B058+E213+F2
Manufacturer
ABB
Connectable conductor cross section solid-core
0.75 - 35
Overvoltage category
3
Pollution degree
3
Connectable conductor cross section multi-wired
0.75 - 35
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70
频率
50 - 50
5SY86148拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。