5TA21140KK详情
Siemens 5TA21140KK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Nominal current
10A
Nominal voltage
250V
Content
10pc(s)
Surface protection
Other
Type of fastening
Mounting with screw
Material quality
Other
Transparent
无
Model
2-pole push button
0个相似型号
5TA21140KK拓展信息








哦! 它是空的。