5TD21230KK详情
Siemens 5TD21230KK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal voltage
250
Type of fastening
Screw mounting
Material quality
Other
Imprint
None
Transparent
无
Model
Single push button
触点
1 change-over contact
0个相似型号
5TD21230KK拓展信息
3SU11030AB603FA0
Siemens
3SU11500BB501FA0
Siemens
3SU11500AB403FA0
Siemens
3SU11000AB603FA0
Siemens
52BT6JBGBV
Siemens
52BT6E2AB
Siemens
52PP2W2AP
Siemens
52BT6D5JV
Siemens
52BT6D9GV
Siemens
52BM9W3B
Siemens








哦! 它是空的。