5TG1818详情
Siemens 5TG1818重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
螺钉安装
材料
Plastic
RoHS
Non-Compliant
Surface protection
Other
Type of fastening
Mounting with screw
With strain relief
无
Material quality
Thermoplastic
Transparent
无
Number of Outlets
1
Interface Type
RJ45
0个相似型号
5TG1818拓展信息








哦! 它是空的。