5TG24682详情
Siemens 5TG24682重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀锌钢
Manufacturer Part Number
CSE-3R-242012
Approvals
CSA, cULus
Manufacturer
Dwyer Instruments
RoHS
有
Surface protection
Other
Type of fastening
Mounting with claw and screw
With strain relief
无
Material quality
Other
Transparent
无
组成
Metallic
5TG24682拓展信息








哦! 它是空的。