5TG2547详情
Siemens 5TG2547重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
房屋材料
Glass Filled Polyamide
Manufacturer Part Number
831613C2.AA
Approvals
NF;UL;cUL
Manufacturer
Crouzet
Surface protection
Other
Type of fastening
Other
Material quality
Thermoplastic
Model
Other
执行器类型
扁平杠杆
连接类型
Solder Terminals
触点
FORM C (SPDT)
5TG2547拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。