5TG2863详情
Siemens 5TG2863重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PVC
Content
1pc(s)
Factory colour
White
Surface protection
Other
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Shock resistant
有
Transparent
无
0个相似型号
5TG2863拓展信息
5TG2863详情
Siemens 5TG2863重要参数规格及、参数值,及相似型号如下:
材料
PVC
Content
1pc(s)
Factory colour
White
Surface protection
Other
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Shock resistant
有
Transparent
无
5TG2863拓展信息