5TG9875-8TW详情
Siemens 5TG9875-8TW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
86243
Manufacturer
Greenlee
Nominal voltage
230
Material housing
Plastic
Degree of protection (IP)
IP20
Degree of protection (NEMA)
1
Current Type
AC
系列
5TG9
电源电压
230 V ac
知识产权评级
IP20
5TG9875-8TW拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。