5TT44762详情
Siemens 5TT44762重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
73
Number of contacts as normally closed contact
2
Voltage type of supply voltage
AC
系列
Sentron
额定电流
63A
功能
Mechanical switch
0个相似型号
5TT44762拓展信息








哦! 它是空的。