5UB14050KK详情
Siemens 5UB14050KK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Material quality
Thermoplastic
Model
Other
Nominal current
16
Nominal voltage
250
Surface protection
Other
Transparent
无
Type of fastening
Mounting with screw
频率
50 - 50
0个相似型号
5UB14050KK拓展信息
6ES71484PC000HA0
Siemens
3RK19030AA00
Siemens
8WH90011AA00
Siemens
8WH10000AF04
Siemens
HF328NR
Siemens
8WH90403AB08
Siemens
6ES72266DA320XB0
Siemens
HF361SPN
Siemens
3SU10001AD300AA0
Siemens
6EP1333-4BA00
Siemens








哦! 它是空的。