6AG19613BA106AA0详情
Siemens 6AG19613BA106AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
Manufacturer part #
6AG19613BA106AA0
Content
1pc(s)
类型
6AG1961-3BA10-6AA0
6AG19613BA106AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。