6AG25262BF001AB0详情
Siemens 6AG25262BF001AB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
147 x 35 x 129 mm
Range
SIPLUS
For Use With
SIPLUS extreme RAIL
Number of digital inputs
0
Type of output voltage
DC
Supply voltage DC
19.2 - 19.2
Short-circuit protection, outputs available
有
SIL according to IEC 61508
3
Suitable for safety functions
有
Permitted voltage at output
0 - 28.8
Number of digital outputs
8
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Transistor
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
有
系列
6AG2526
深度
129
输出类型
Digital
配件类型
数字输出模块
宽度
35
高度
147
6AG25262BF001AB0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。