6AV21040HA070AH0详情
Siemens 6AV21040HA070AH0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
125 VAC/125 VDC
Manufacturer Part Number
7000-40041-6156000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
User groups (password protection) possible
有
With programming interfaces
有
Loadable for operating system for configuration software, Linux
无
Loadable for operating system for configuration software, Windows ME
无
Integrable in the engineering software o.t autom.system
有
Suitable for operating system Windows 7
无
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Suitable for operating system Windows 8
无
Loadable for operating system for configuration software, Windows Vista
无
Package
电子交付
厂商
Siemens
Product Status
活跃
For Use With/Related Products
SIMATIC 控制器
系列
-
连接器类型
M12 Straight Male to M12 Straight Female, 5-pole
额定电流
4 Amps
配件类型
Software
知识产权评级
IP65/IP66K/IP67
长度
60 Meters
6AV21040HA070AH0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。