注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5125.166211
10
¥4835.062466
100
¥4561.379682
500
¥4303.188383
1000
¥4059.611681
6AV21044FF070AK0详情
Siemens 6AV21044FF070AK0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Suitable for operating system Windows 7
无
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Suitable for operating system Windows 8
无
Loadable for operating system for configuration software, Windows Vista
无
Package
电子交付
厂商
Siemens
Product Status
活跃
For Use With/Related Products
SIMATIC 控制器
系列
-
配件类型
Software
6AV21044FF070AK0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。