注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥107170.910372
10
¥103646.915252
25
¥102926.430245
50
¥102210.953569
100
¥100108.671463
500
¥92951.412687
6AV2105-0PA07-0AA0详情
Siemens 6AV2105-0PA07-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadable for operating system for configuration software, Windows Vista
无
Suitable for operating system Windows 8
有
Runtime operating system, Linux
无
Runtime operation system, Windows Vista
无
Loadable for operating system for configuration software, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Runtime operating system, Windows 2000
无
Library with object elements
Integrated
Loadable for operating system for configuration software, Windows 9x
无
Loadable for operating system for configuration software, Windows 2003 Server
无
Suitable for operating system Windows 7
有
Integrable in the engineering software o.t autom.system
有
User groups (password protection) possible
有
With programming interfaces
有
Loadable for operating system for configuration software, Linux
无
Loadable for operating system for configuration software, Windows ME
无
Range
SIMATIC
For Use With
PLC
系列
6AV2105
配件类型
Software
6AV2105-0PA07-0AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。