注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥38242.491691
10
¥36985.001633
25
¥36727.906292
50
¥36472.598108
100
¥35722.427132
500
¥33168.45602
6AV21070FB000BB0详情
Siemens 6AV21070FB000BB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Manufacturer part #
6AV21070FB000BB0
Content
1pc(s)
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Loadable for operating system for configuration software, Windows 9x
无
Loadable for operating system for configuration software, Windows NT
无
Runtime operating system, Linux
无
系列
Siemens-HMI
类型
6AV2107-0FB00-0BB0
配件类型
Software
6AV21070FB000BB0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。