注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5033.11235
10
¥4748.219198
100
¥4479.452076
500
¥4225.898185
1000
¥3986.696402
6AV2107-0HA00-0BB0详情
Siemens 6AV2107-0HA00-0BB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Suitable for operating system Windows 7
有
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operating system, Linux
无
Range
SIMATIC
For Use With
PLC
系列
6AV2107
配件类型
Software
6AV2107-0HA00-0BB0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。