6AV21152MA050AA0详情
Siemens 6AV21152MA050AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
P9CSVZ1N
Approvals
CSA, UL
Manufacturer
GE - General Electric
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Loadable for operating system for configuration software, Windows NT
无
Runtime operating system, Linux
无
定位的数量
3
知识产权评级
IP66
6AV21152MA050AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。