注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥62830.389809
10
¥60764.4002
25
¥60342.006163
50
¥59922.54832
100
¥58690.057118
500
¥54494.017758
6AV21530XB017AA5详情
Siemens 6AV21530XB017AA5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1087061Y0EQF
Manufacturer
Stearns
Mounting
端部安装
Range
SIMATIC
For Use With
SIMATIC 人机界面
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Suitable for operating system Windows 7
无
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Suitable for operating system Windows 8
无
Loadable for operating system for configuration software, Windows Vista
无
系列
6AV215
配件类型
Software
工作电压
190 VAC;230 VAC;380 VAC;460 VAC
知识产权评级
IP23
6AV21530XB017AA5拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。