6AV21551EB017AA0详情
Siemens 6AV21551EB017AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
引脚数
41
材料
Aluminium
RoHS
Compliant
Package
Bulk
厂商
Siemens
Product Status
活跃
For Use With/Related Products
SIMATIC 系列
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Loadable for operating system for configuration software, Windows Vista
无
包装
Bulk
系列
SIMATIC
终端
Crimp
连接器类型
Plug
定位的数量
41
最高工作温度
175 °C
最小工作温度
-65 °C
性别
Male
紧固类型
Threaded
配件类型
Software
特征
Shielded
评级结果
抗环境干扰
6AV21551EB017AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。