6AV63612AA014AE0详情
Siemens 6AV63612AA014AE0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Manufacturer part #
6AV63612AA014AE0
Dimensions
0.269 x 0.187 x 0.033 m
Range
SIMATIC
For Use With
Process Historian 2014 SP3 Runtime Software
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Loadable for operating system for configuration software, Windows Vista
无
包装
Packed by set, 10 sets per box
系列
SIMATIC
尺寸/尺寸
Compact Size, NO - 1, NC - 1
类型
6AV6361-2AA01-4AE0
电压
110V AC
配件类型
License
6AV63612AA014AE0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。