6AV63812AA073AV4详情
Siemens 6AV63812AA073AV4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Integrable in the engineering software o.t autom.system
有
Library with object elements
Integrated
Loadable for operating system for configuration software, Linux
无
Loadable for operating system for configuration software, Windows 2000
无
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows Vista
无
Manufacturer part #
6AV63812AA073AV4
Runtime operating system, Linux
无
Runtime operating system, Windows 2000
无
Runtime operation system, Windows Vista
无
Suitable for operating system Windows 7
有
Suitable for operating system Windows 8
有
User groups (password protection) possible
有
With programming interfaces
有
类型
6AV6381-2AA07-3AV4
6AV63812AA073AV4拓展信息








哦! 它是空的。