注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥11489.707561
10
¥11111.90286
25
¥11034.660242
50
¥10957.954563
100
¥10732.57058
500
¥9965.246593
6AV63812AA074AV3详情
Siemens 6AV63812AA074AV3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer Part Number
PDB220-2
Approvals
CE, CSA, UL
Manufacturer
Bussmann
Voltage Rating (AC)
600 VAC
RoHS
无
Manufacturer part #
6AV63812AA074AV3
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Suitable for operating system Windows 7
有
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Suitable for operating system Windows 8
有
Loadable for operating system for configuration software, Windows Vista
无
类型
6AV6381-2AA07-4AV3
颜色
Black
配件类型
Software
极数
2
6AV63812AA074AV3拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。