6AV63812CA075AV0详情
Siemens 6AV63812CA075AV0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Suitable for operating system Windows 7
无
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Suitable for operating system Windows 8
无
Loadable for operating system for configuration software, Windows Vista
无
Dimensions
0.266 x 0.189 x 0.032 m
Range
SIMATIC
For Use With
SIMATIC
系列
SIMATIC
配件类型
Software
6AV63812CA075AV0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。