注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥24428.190209
10
¥23624.942171
25
¥23460.717155
50
¥23297.633718
100
¥22818.446344
500
¥21187.043961
6AV63812CA075AX0详情
Siemens 6AV63812CA075AX0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
0.268 x 0.184 x 0.032 m
Range
SIMATIC
For Use With
SIMATIC
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Suitable for operating system Windows 7
无
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Suitable for operating system Windows 8
无
Loadable for operating system for configuration software, Windows Vista
无
系列
SIMATIC
配件类型
Software
6AV63812CA075AX0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。