6AV72400AA000AA8详情
Siemens 6AV72400AA000AA8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pixels, horizontal
1280
Number of free ISA-slots
0
Supporting protocol for ASI
无
Screen diagonal
12
With floppy disc drive
无
Supporting protocol for Data-Highway
无
Number of HW-interfaces SCSI
0
Supporting protocol for SERCOS
无
Number of HW-interfaces serial TTY
0
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS
无
Number of HW-interfaces PS2
0
Supporting protocol for LON
无
Number of free PCMCIA-slots
0
With touch screen
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Number of free AGP-slots
0
Supporting protocol for PROFIsafe
无
Suitable for safety functions
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Type of display
TFT
Supporting protocol for CAN
无
Radio standard UMTS
无
Number of pixels, vertical
800
Radio standard GSM
无
Supporting protocol for MODBUS
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
IO link master
无
Radio standard GPRS
无
6AV72400AA000AA8拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。