6AV74668MA000AX0详情
Siemens 6AV74668MA000AX0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pixels, horizontal
1920
Supply voltage DC
19.2 - 28.8
Screen diagonal
21.5
Built-in depth
62.5
Suitable for safety functions
无
Number of pixels, vertical
1080
With colour display
有
Width of the front
529
Voltage type of supply voltage
DC
Height of the front
331
6AV74668MA000AX0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。