6AV78633MA161NA0详情
Siemens 6AV78633MA161NA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
Front built-in possible
无
Integrated keyboard
无
Mouse-cursor control integrated
有
Number of colours of the display
16777216
Number of function buttons
0
Number of pixels, horizontal
1366
Number of pixels, vertical
768
Rack-assembly possible
无
Rail mounting possible
无
Screen diagonal
18.5
Suitable for safety functions
无
Supply voltage DC
19.2 - 28.8
Type of display
TFT
Voltage type of supply voltage
DC
Wall mounting/direct mounting
无
With colour display
有
With HW-interface digital video signal
有
With HW-interface PS2
无
With HW-interface USB
有
With HW-interface video signal, analogue
无
With On Screen Display
无
With touch screen
有
6AV78633MA161NA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。