6BK1942-2DA00-0AA0详情
Siemens 6BK1942-2DA00-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Dimensions
11.2 x 1.41 x 11.06 in
For Use With
PLC
Integrated diagnosis function
有
Model
Expansion device
Range
SIPLUS HCS4200
Rated frequency
47 - 63
Type of fastening
Screw mounting
Voltage type of supply voltage
AC
系列
SIPLUS HCS4200
输出类型
Digital
配件类型
输出模块
6BK1942-2DA00-0AA0拓展信息








哦! 它是空的。