6BK19431CA000AA0详情
Siemens 6BK19431CA000AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Model
Control device
Type of fastening
Screw mounting
Voltage type of supply voltage
DC
0个相似型号
6BK19431CA000AA0拓展信息
6BK19431CA000AA0详情
Siemens 6BK19431CA000AA0重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP20
Model
Control device
Type of fastening
Screw mounting
Voltage type of supply voltage
DC
6BK19431CA000AA0拓展信息