6DL89130AK201AB5详情
Siemens 6DL89130AK201AB5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Put into operation function integrated
无
Integrated communication function
有
Integrated evaluation function
有
Integrated application configuration function
有
Integrated motion function
无
Suitable for operating system Linux
无
Technology function integrated
无
Suitable for operating system Windows 7
有
Integrated analysis function
有
Suitable for operating system Windows XP
无
Integrated data detection function
无
Integrated position function
无
Suitable for operating system Windows 8
无
Integrated configuration function
有
Maintenance function integrated
无
Simulation function integrated
有
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
有
Package
Box
厂商
Siemens
Product Status
活跃
For Use With/Related Products
-
系列
-
配件类型
Software
6DL89130AK201AB5拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。