6ES71934CB100AA0详情
Siemens 6ES71934CB100AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of output voltage
AC/DC
System accessory
有
Wall mounting/direct mounting
有
Rail mounting possible
有
Suitable for safety functions
无
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Rack-assembly possible
无
Front built-in possible
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
RoHS
Compliant
深度
43
宽度
15
高度
120
6ES71934CB100AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。