6ES71936BP400DA1详情
Siemens 6ES71936BP400DA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
6ES71936BP400DA1
Fitting type (details)
Front Mounting //// rail mounting rack mounting.
Range
SIMATIC
For Use With
ET 200SP
Type of output voltage
DC
System accessory
有
Wall mounting/direct mounting
无
Rail mounting possible
有
Suitable for safety functions
有
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Rack-assembly possible
无
Front built-in possible
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
RoHS
Compliant
厂商
Siemens
Product Status
活跃
For Use With/Related Products
SIMATIC ET 200SP
系列
ET 200
类型
6ES7193-6BP40-0DA1
深度
35mm
配件类型
基本单元
宽度
15
高度
141mm
长度
35mm
6ES71936BP400DA1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。