6ES71937CA100AA0详情
Siemens 6ES71937CA100AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
Type of output voltage
DC
System accessory
有
Wall mounting/direct mounting
无
Rail mounting possible
有
Suitable for safety functions
有
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 2G
Rack-assembly possible
无
Front built-in possible
无
Appendant operation agent (Ex ib)
有
Appendant operation agent (Ex ia)
有
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 2D
深度
52
宽度
60
高度
190
6ES71937CA100AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。