6ES71937DB200AA0详情
Siemens 6ES71937DB200AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of output voltage
DC
System accessory
有
Wall mounting/direct mounting
无
Rail mounting possible
有
Suitable for safety functions
有
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 2G
Rack-assembly possible
无
Front built-in possible
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 2D
深度
52
宽度
60
高度
190
6ES71937DB200AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。