6ES71944CB500AA0详情
Siemens 6ES71944CB500AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Siemens
Package
Box
Product Status
活跃
For Use With/Related Products
SIMATIC 系列
Manufacturer part #
6ES71944CB500AA0
Fitting type (details)
Front Mounting Rail Mounting / / / / wall mounting
Range
SIMATIC DP
For Use With
Digital Electronic Module
Type of output voltage
DC
System accessory
有
Wall mounting/direct mounting
有
Rail mounting possible
有
Suitable for safety functions
无
Explosion safety category for gas
None
Rack-assembly possible
无
Front built-in possible
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
系列
SIMATIC
类型
6ES7194-4CB50-0AA0
深度
39.0mm
配件类型
连接模块
宽度
45.0m
高度
130.0mm
6ES71944CB500AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。