6ES71953BF030YA0详情
Siemens 6ES71953BF030YA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
5 Inches
Manufacturer Part Number
GBTB5406D
Manufacturer
Dwyer Instruments
Dimensions
0.239 x 0.195 x 0.024 m
Range
PROFIsafe
For Use With
Profinet
Suitable for operating system Windows ME
无
Suitable for operating system Windows 2000
无
Suitable for operating system Linux
无
Suitable for operating system Windows CE
无
Suitable for safety functions
有
Suitable for operating system Windows Vista
无
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for operating system Windows 9x
无
配件类型
入门套件
6ES71953BF030YA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。