6ES73217RD000AB0详情
Siemens 6ES73217RD000AB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Number of digital inputs
4
Type of electric connection
Screw-/spring clamp connection
Short-circuit protection, outputs available
无
Suitable for safety functions
无
Number of digital outputs
0
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 2G
Appendant operation agent (Ex ib)
有
Appendant operation agent (Ex ia)
无
Type of digital output
None
Voltage type of supply voltage
DC
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 2D
Digital outputs configurable
无
深度
120
宽度
40
高度
125
6ES73217RD000AB0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。