6ES74217DH000AB0详情
Siemens 6ES74217DH000AB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
16
Type of electric connection
Screw-/spring clamp connection
Short-circuit protection, outputs available
无
Suitable for safety functions
无
Number of digital outputs
0
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Input current at signal 1
4
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
None
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
无
Range
S7-400
For Use With
SIMATIC S7-400
系列
SIMATIC S7-400 Series
深度
210
配件类型
Digital I/O Module
宽度
25
高度
290
6ES74217DH000AB0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。