6ES76555DX601BB0详情
Siemens 6ES76555DX601BB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supply voltage DC
16 - 16
Supporting protocol for ASI
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for DeviceNet
无
Degree of protection (IP)
IP66
Supporting protocol for INTERBUS
无
System accessory
有
Supporting protocol for LON
无
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Radio standard UMTS
无
Radio standard GSM
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Voltage type of supply voltage
DC
Radio standard Bluetooth
无
Radio standard GPRS
无
深度
170
宽度
380
高度
85
6ES76555DX601BB0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。